The AD7280ABSTZ is a highly integrated monitoring system designed by Analog Devices Inc. for use in lithium-ion battery management applications. This sophisticated IC is capable of measuring the voltage of up to six cells connected in series, making it an ideal solution for ensuring the safety, efficiency, and longevity of multi-cell battery stacks commonly used in electric vehicles, energy storage systems, and portable electronics.
Key Features:
- High Precision Monitoring: The AD7280ABSTZ offers precision measurement of cell voltages with an accuracy of ±5 mV for reliable battery management.
- Multiple Cell Capability: It can monitor up to six lithium-ion cells in series, with the ability to daisy-chain multiple devices for systems with more cells.
- Robust Communication: Features a high-speed, 1 MHz serial peripheral interface (SPI) for robust communication with a host controller.
- Temperature Measurement: Integrated temperature measurement functionality helps to monitor the health and safety of the battery pack.
- Balancing and Safety Features: Includes cell balancing inputs and a dedicated cell balance supervisor per cell to ensure even charging and discharging, enhancing battery life and performance.
- Self-Test Capabilities: Built-in self-test functions allow for increased reliability and system integrity checks.
- Compact Package: The device comes in a compact LQFP-48 package, which is suitable for space-constrained applications.
Applications:
- Electric and hybrid electric vehicles
- Energy storage systems
- Backup battery systems
- Portable power tools
- Uninterruptible power supplies
The AD7280ABSTZ from Analog Devices Inc. is engineered to provide a comprehensive solution for battery monitoring challenges. Its high level of integration and performance features ensure that it can meet the stringent requirements of modern battery-powered applications, contributing to safer operation and optimized battery performance.