EN
  • EN
  • DE

MSP430FR2476TRHAR

Part No MSP430FR2476TRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64.5KB FRAM 40VQFN / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64.5KB (64.5K x 8) FRAM 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64.5KB (64.5K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number MSP430FR2476
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-MSP430FR2476TRHARCT,296-MSP430FR2476TRHARDKR,296-MSP430FR2476TRHARTR
Standard Package 2,500
Win Source Part Number 1322820-MSP430FR2476TRHAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2476TRHAR CAD Model

Description

The MSP430FR2476TRHAR is a powerful and versatile microcontroller from Texas Instruments, designed for low-power and high-performance applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust feature set. The MSP430FR2476TRHAR is well-suited for a wide range of applications, including industrial, consumer, and health care products.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed for efficient processing and quick task execution, with a CPU speed of up to 16 MHz.
  • Integrated Memory: It comes with 32KB of FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the stability and reliability of flash storage, and 4KB of SRAM.
  • Intelligent Digital Peripherals: The device includes multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with internal reference, and other peripherals that support automation and complex functions.
  • Flexible Power Management: MSP430FR2476TRHAR supports an ultra-low-power mode, making it ideal for battery-powered and energy-harvesting applications.
  • Wide Range of Communication Options: It includes enhanced serial communication capabilities such as eUSCI (enhanced Universal Serial Communication Interface), which supports multiple communication protocols, including SPI, I2C, UART, and IrDA.
  • Package and Temperature Range: The device is available in a 40-pin QFN package and operates within a temperature range of -40°C to 85°C, making it robust for various environmental conditions.

Potential Applications

The MSP430FR2476TRHAR is designed to address the needs of a broad spectrum of applications. Its low power consumption makes it ideal for portable and battery-powered devices. It is well-suited for smart meters, home automation systems, personal electronics, and health monitoring devices. The microcontroller's robust serial communication capabilities also make it a great choice for industrial control systems and IoT (Internet of Things) devices, where reliable data transfer is crucial.

With Texas Instruments' support and development tools, engineers and designers can quickly bring their products to market using the MSP430FR2476TRHAR microcontroller, leveraging its performance and efficiency to create innovative solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9584 $50.9184
63+ $1.6069 $101.2347
97+ $1.5567 $150.9999
133+ $1.5065 $200.3645
172+ $1.4562 $250.4664
230+ $1.3056 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,980 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess