EN
  • EN
  • DE

MSP430FR2000IPW16R

Part No MSP430FR2000IPW16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512B FRAM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Number of I/O 12
Family Name 430FR2000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-51440-6, MSP430FR2000IPW16R-ND, 296-51440-1, 296-51440-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849537-MSP430FR2000IPW16R
Ultra Librarian 3D Model Ultra Librarian MSP430FR2000IPW16R CAD Model

Description

Introducing the MSP430FR2000IPW16R Microcontroller from Texas Instruments

The MSP430FR2000IPW16R is a powerful and efficient microcontroller unit (MCU) designed and manufactured by the renowned Texas Instruments. This MCU is part of the MSP430 family, which is famous for its ultra-low-power consumption and robust performance tailored for a wide range of applications. The MSP430FR2000IPW16R is specifically engineered to cater to the needs of cost-sensitive and power-constrained applications in the consumer electronics, industrial, and automation sectors.

At the heart of this microcontroller is a 16-bit RISC CPU, which delivers exceptional speed and responsiveness while maintaining a delicate balance between power consumption and performance. The MSP430FR2000IPW16R operates at a voltage range of 1.8V to 3.6V, further demonstrating its capability to function efficiently in low-power scenarios. The MCU comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

One of the standout features of the MSP430FR2000IPW16R is its integrated 16KB of non-volatile FRAM (Ferroelectric Random Access Memory). FRAM offers several advantages over traditional EEPROM, including faster write speeds, lower power consumption, and higher endurance, making it an ideal choice for applications that require frequent or rapid data writes.

In addition to its memory capabilities, this microcontroller boasts a range of integrated peripherals. It includes a 10-bit analog-to-digital converter (ADC) for precise analog signal measurement, a 16-bit timer for accurate timing operations, and a versatile serial communication interface that supports I2C, SPI, and UART protocols. These built-in features enable designers to reduce external component count and system costs while maintaining a high level of functionality.

The MSP430FR2000IPW16R also features a powerful clock system that supports multiple clock sources, ensuring reliable operation across different environmental conditions. With its integrated brown-out reset and watchdog timer, the microcontroller ensures reliable operation and protection against system errors.

Overall, the MSP430FR2000IPW16R is an excellent choice for developers looking to create sophisticated yet power-conscious designs. Its combination of low power consumption, high integration, and robust performance makes it a versatile solution for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3116 $52.4640
95+ $1.0762 $102.2390
145+ $1.0426 $151.1770
200+ $1.0089 $201.7800
260+ $0.9753 $253.5780
345+ $0.8744 $301.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,818 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess