EN
  • EN
  • DE

MSP430F67791AIPZ

Part No MSP430F67791AIPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 100LQFP / MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F67791
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1340789-MSP430F67791AIPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F67791AIPZ CAD Model

Description

Product Overview: MSP430F67791AIPZ

The MSP430F67791AIPZ is a high-performance microcontroller unit (MCU) developed by Texas Instruments, designed for industrial and commercial applications that require precise measurement, robust performance, and low power consumption. This MCU is part of the MSP430 family, which is renowned for its ultra-low power usage and versatile peripherals.

Key Features:

  • Core: The MSP430F67791AIPZ is built around a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. This core is optimized for low-power operation and can work in a variety of power modes, making it ideal for battery-powered applications.
  • Memory: It comes equipped with 512 KB of flash memory and 32 KB of RAM, providing ample space for complex programs and data buffering.
  • Digital and Analog Peripherals: This MCU includes a rich set of peripherals such as multiple 16-bit timers, a 32-bit hardware multiplier, and a real-time clock. It also features a high-performance 10-bit analog-to-digital converter (ADC) with integrated temperature and battery voltage sensors, enhancing its capability to interact with the physical world.
  • Integrated LCD Controller: A built-in LCD controller supports up to 320 segments, enabling the creation of sophisticated user interfaces for display panels without the need for additional components.
  • Communication Interfaces: For communication, the MSP430F67791AIPZ provides multiple serial communication interfaces including UART, SPI, and I2C, allowing for easy connectivity with other microcontrollers, sensors, and external memory.
  • Package: The device is available in an 80-pin LQFP (Low-Profile Quad Flat Package) that balances compact size with the ease of soldering and connectivity.
  • Energy Efficiency: With its integrated power management system, the MCU can achieve active mode currents as low as 160 µA/MHz and standby mode currents in the microamp range, ensuring efficient power usage across all operational modes.

Applications:

The MSP430F67791AIPZ is well-suited for a wide range of applications, particularly those requiring precise data acquisition and processing, such as smart meters, home automation systems, portable medical devices, and industrial control systems. Its low power consumption makes it an excellent choice for devices that need to run for extended periods on battery power or energy harvesting systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0086 $56.0602
16+ $6.5712 $105.1392
24+ $6.3658 $152.7792
33+ $6.1605 $203.2965
42+ $5.9551 $250.1142
57+ $5.3391 $304.3287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess