EN
  • EN
  • DE

MSP430F67761AIPZR

Part No MSP430F67761AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789728-MSP430F67761AIPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430F67761
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67761AIPZR CAD Model

Description

Texas Instruments MSP430F67761AIPZR Microcontroller

The Texas Instruments MSP430F67761AIPZR is a highly integrated, high-performance microcontroller designed for metering and energy-monitoring applications. It is part of the MSP430 family, which is renowned for its ultra-low power consumption and flexible peripherals. This particular model comes in an 80-pin LQFP (Low-profile Quad Flat Package) and is designed to operate efficiently in a wide range of industrial temperatures.

Key Features:

  • Low Power Consumption: As with all MSP430 devices, this microcontroller is optimized for low power operation, making it ideal for battery-powered and energy-sensitive applications.
  • Powerful Core: The MSP430F67761AIPZR features a 16-bit RISC CPU, which provides a robust platform for complex computations and efficient data processing, while maintaining low power usage.
  • Memory: It includes 128KB of flash memory and 8KB of RAM, offering ample space for application code and data storage without the need for external memory components.
  • Digital Signal Processing: With built-in digital signal processing capabilities, this microcontroller can handle complex algorithms for real-time data analysis, which is essential for metering applications.
  • Integrated Peripherals: It boasts a rich set of peripherals including a multi-channel 24-bit sigma-delta analog-to-digital converter (ADC), which is particularly useful for high-precision measurements in metering.
  • Communication Interfaces: The device supports multiple communication protocols such as SPI, I2C, UART, and more, allowing for versatile connectivity options with other devices and modules.

Applications:

The MSP430F67761AIPZR is tailored for a variety of applications, primarily in the energy measurement sector. It is well-suited for smart grid infrastructure, residential and commercial metering, portable instrumentation, and energy monitoring systems. Its advanced features ensure accurate and reliable operation, which is critical for managing and reporting energy usage.

Quality and Reliability:

Quality is at the forefront of Texas Instruments' design philosophy. The MSP430F67761AIPZR is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of industrial applications. Texas Instruments' commitment to quality makes this microcontroller a trusted choice for engineers and designers looking for a robust solution for their metering and monitoring systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5128 $52.5640
12+ $8.6259 $103.5108
18+ $8.3564 $150.4152
25+ $8.0868 $202.1700
32+ $7.8173 $250.1536
43+ $7.0086 $301.3698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess