EN
  • EN
  • DE

MSP430F5500IRGZT

Part No MSP430F5500IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name 430F5500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-MSP430F5500IRGZTDKR, 296-MSP430F5500IRGZTTR, 296-MSP430F5500IRGZTCT, MSP430F5500IRGZT-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886007-MSP430F5500IRGZT
Ultra Librarian 3D Model Ultra Librarian MSP430F5500IRGZT CAD Model

Description

The MSP430F5500IRGZT is a highly integrated, mixed-signal microcontroller from Texas Instruments, renowned for its exceptional power efficiency and versatile feature set. Designed to cater to a broad range of applications, this microcontroller is part of the MSP430 family that is well-suited for low-power and portable devices.

Key Features:

  • 16-bit RISC Architecture: At the core of the MSP430F5500IRGZT lies a powerful 16-bit RISC CPU, enabling fast and efficient processing while maintaining low power consumption.
  • Integrated Memory: It comes with ample onboard memory, including up to 32KB of flash memory for program storage and 6KB of RAM for data handling, ensuring smooth operation for complex applications.
  • Low Power Modes: Multiple low-power modes are available to minimize energy usage during idle times, making it ideal for battery-powered and energy-harvesting applications.
  • Digital and Analog Peripherals: The MSP430F5500IRGZT includes a variety of peripherals such as digital I/O ports, timers, and a 10-bit analog-to-digital converter (ADC), offering flexibility for interfacing with sensors, actuators, and other electronic components.
  • USB Connectivity: Equipped with a full-speed USB 2.0 interface, this microcontroller allows for easy connection to computers and other USB-enabled devices for communication and control.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial and outdoor environments.
  • Package: It is available in a compact VQFN (RGC) 48-pin package, which is ideal for space-constrained applications.

Applications:

The MSP430F5500IRGZT is designed to be versatile, finding its place in various applications such as:

  • Portable medical devices
  • Wireless sensors and monitoring systems
  • Energy management and smart grid infrastructure
  • Consumer electronics
  • Industrial control systems

This microcontroller from Texas Instruments is a perfect choice for designers looking for a balance between performance and power efficiency. The MSP430F5500IRGZT provides the computational power, connectivity, and flexibility needed to drive innovation in today's smart, connected world.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5324 $52.9860
35+ $2.8984 $101.4440
54+ $2.8079 $151.6266
74+ $2.7173 $201.0802
96+ $2.6267 $252.1632
128+ $2.3550 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess