EN
  • EN
  • DE

TMS320F28376SZWTS

Part No TMS320F28376SZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 337FBGA / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 66K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797583-TMS320F28376SZWTS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28376
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28376SZWTS CAD Model

Description

Product Overview: TMS320F28376SZWTS

The TMS320F28376SZWTS is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial control applications. This advanced microcontroller is part of the TMS320F2837x series, which is renowned for its processing power, precision, and versatility. The TMS320F28376SZWTS integrates a wealth of features to support complex, real-time control tasks, making it an ideal choice for engineers looking to enhance the capabilities of their motor control, power conversion, renewable energy, and other industrial systems.

Key Features:

  • Dual-Core C28x Architecture: This DSP features a dual-core C28x processing unit, which allows for parallel processing and provides a significant boost in computational performance.
  • CLA Co-Processor: The Control Law Accelerator (CLA) is an additional 32-bit floating-point co-processor designed to execute control algorithms independently, thereby offloading the main CPU and enhancing system efficiency.
  • Integrated Analog Subsystem: The device includes a high-resolution, 16-channel, 12-bit analog-to-digital converter (ADC) that delivers precise measurements for real-time control applications.
  • Enhanced Connectivity: With multiple communication interfaces including CAN, I2C, SPI, and UART, the TMS320F28376SZWTS ensures seamless integration with a variety of peripherals and other devices.
  • Robust Memory: Equipped with up to 1MB of flash memory and 204KB of RAM, this DSP offers ample space for complex algorithms and data storage.

Applications:

The TMS320F28376SZWTS is designed to tackle a broad range of applications, particularly where precise control and high-speed processing are paramount. It excels in:

  • Industrial motor drives and servo control systems
  • Power supplies and converters
  • Renewable energy systems, including solar inverters and wind turbine controllers
  • Automated test equipment
  • Industrial automation and robotics

Support and Resources:

Texas Instruments provides extensive support for the TMS320F28376SZWTS, including technical documentation, development tools, software libraries, and reference designs. This enables engineers to reduce development time and bring their products to market more quickly and efficiently.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1156 $62.2312
4+ $25.5307 $102.1228
7+ $24.7329 $173.1303
9+ $23.9350 $215.4150
11+ $23.1372 $254.5092
15+ $20.7437 $311.1555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,055 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess