EN
  • EN
  • DE

MSP430F5419AIZQWT

Part No MSP430F5419AIZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 113BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor CPUXV2
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 059604-MSP430F5419AIZQWT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian MSP430F5419AIZQWT CAD Model

Description

The MSP430F5419AIZQWT is a high-performance, mixed-signal microcontroller developed by Texas Instruments.

  • Package: 113-pin BGA
  • Frequency: Up to 25 MHz
  • CPU: 16-bit RISC
  • Flash Memory: 128KB
  • RAM: 16KB
  • ADC: 12-bit
  • DAC: Digital-to-analog converter
  • USCI: Three universal serial communication interfaces
  • Security: 128-bit AES encryption/decryption coprocessor
  • Voltage Range: 1.8V to 3.6V
  • BOR: Brown-out reset feature

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1028 $60.4112
9+ $12.3921 $111.5289
13+ $12.0048 $156.0624
18+ $11.6176 $209.1168
23+ $11.2303 $258.2969
30+ $10.0686 $302.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess