EN
  • EN
  • DE

MSP430F5338IZCAR

Part No MSP430F5338IZCAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLSH 113NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001244-MSP430F5338IZCAR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F5xx
Package Tape & Reel (TR)
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MSP430F5338IZCAR CAD Model

Description

Product Overview: MSP430F5338IZCAR Microcontroller

The MSP430F5338IZCAR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its efficient power management and robust processing capabilities. It is part of the MSP430 family, which is well-known for its ultra-low-power consumption, making it an ideal choice for battery-powered and portable applications.

This MCU is based on a 16-bit RISC architecture that operates at a maximum frequency of 25 MHz. It comes with a rich set of features including 256 KB of flash memory, 18 KB of RAM, and a flexible clock system that supports multiple clock sources for various power-saving modes. The MSP430F5338IZCAR is designed to provide a perfect balance between performance and power efficiency, which is essential for applications that require long battery life without compromising on processing speed.

Key Features

  • Integrated Memory: It includes 256 KB of in-system programmable flash and 18 KB of RAM, providing ample space for complex applications and data storage.
  • Advanced Clock System: Features a sophisticated clock system that supports low-power modes and a frequency range up to 25 MHz, allowing for flexible power management.
  • Extensive Peripherals: This MCU is equipped with a range of peripherals including multiple serial communication interfaces (UART, SPI, I2C), 12-bit analog-to-digital converters (ADCs), timers, and more.
  • Low Power Consumption: The MSP430F5338IZCAR excels in power efficiency with several low-power modes, significantly extending battery life for portable devices.
  • Flexible Packaging: Available in a compact 113-pin BGA package, it is suitable for space-constrained applications.

Applications

The MSP430F5338IZCAR is versatile and can be used in a variety of applications, including:

  • Portable medical devices
  • Smart meters
  • Industrial control systems
  • Wireless sensors and IoT devices
  • Energy harvesting systems

With its integrated features and low-power operation, the MSP430F5338IZCAR from Texas Instruments stands out as a reliable and efficient choice for designers who are developing applications where power efficiency and processing capability are critical.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1429 $55.7145
11+ $9.1429 $100.5719
17+ $8.8572 $150.5724
24+ $8.5715 $205.7160
31+ $8.2858 $256.8598
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess