EN
  • EN
  • DE

MSP430F47193IPZR

Part No MSP430F47193IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 120KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 72
Program Memory Size 120KB (120K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 3x16b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 141707-MSP430F47193IPZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F47193IPZR CAD Model

Description

The MSP430F47193IPZR is an advanced microcontroller unit (MCU) developed by Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • CPU: 16-bit RISC
  • Clock Speed: Up to 16 MHz
  • Memory: 16KB RAM, 256KB flash
  • Operational Amplifiers: Three configurable
  • ADC: 12-bit
  • DAC: Digital to analog converter (DAC)
  • LCD Driver: Up to 160 segments
  • Low-Power Modes: Five
  • Supply Voltage Range: 1.8V - 3.6V
  • USCI: Two (SPI, I2C, UART, and IrDA)
  • USB Interface: USB 2.0

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6162 $58.4648
9+ $11.9928 $107.9352
13+ $11.6181 $151.0353
18+ $11.2433 $202.3794
24+ $10.8685 $260.8440
31+ $9.7442 $302.0702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess