EN
  • EN
  • DE

COP8SCR9HVA8/63SN

Part No COP8SCR9HVA8/63SN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC / MCU 8-bit COP8 CISC 32KB Flash 3.3V/5V 44-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8S
Packaging Reel package
Core Processor COP8
Core Size 8-Bit
Speed 20MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 771707-COP8SCR9HVA8/63SN
Popularity Medium
Supply and Demand Status Limited
Family Name COP8SCR9
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian COP8SCR9HVA8/63SN CAD Model

Description

The Texas Instruments COP8SCR9HVA8/63SN is a highly versatile and powerful microcontroller designed to meet the demanding requirements of embedded systems. This device is part of the COP8 family of 8-bit microcontrollers, which are renowned for their robustness, efficiency, and ease of use.

This particular microcontroller features a high-performance core with a wide operating voltage range, making it suitable for a diverse array of applications, including industrial control systems, automotive modules, consumer electronics, and more. The COP8SCR9HVA8/63SN is equipped with 8KB of flash memory, providing ample space for application code and data storage, which is essential for complex tasks and processes.

The device also boasts 256 bytes of RAM, ensuring smooth operation and efficient handling of temporary data during runtime. Its clock speed is optimized for balance between power consumption and processing capability, ensuring that the microcontroller can handle tasks effectively while maintaining energy efficiency.

Connectivity is a strong point for the COP8SCR9HVA8/63SN, as it includes a variety of I/O ports and interfaces. These interfaces facilitate communication with other components and external devices, allowing for the creation of sophisticated systems that can interact with the surrounding environment. The microcontroller also features an array of built-in peripherals, such as timers, counters, and analog-to-digital converters (ADCs), which further extend its capabilities and reduce the need for additional external components.

Designed with reliability in mind, the COP8SCR9HVA8/63SN operates within an industrial temperature range, ensuring consistent performance even under harsh conditions. Its robust design and quality manufacturing make it a preferred choice for engineers and designers looking for a dependable microcontroller that can withstand the test of time.

In summary, the Texas Instruments COP8SCR9HVA8/63SN microcontroller is a sophisticated piece of technology that combines performance, versatility, and reliability, making it an excellent choice for a wide range of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess