The AT24C01A-10SI-1.8-T is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit from Microchip Technology, designed for optimal storage solutions. This device offers a 1-Kbit memory capacity, making it ideal for applications that require data storage without the need for frequent updates, such as device configuration, calibration data, and user settings.
Key Features:
- Memory Size: 1-Kbit (128 x 8) offering sufficient space for small-scale data storage requirements.
- Operating Voltage: 1.8V to 5.5V, enabling compatibility with a wide range of low-voltage applications and helping in power-sensitive designs.
- Interface: Two-wire serial interface (I2C compatible), which allows for easy integration into existing systems with minimal pin count.
- Speed: 1 MHz (5.5V), 400 kHz (2.7V), and 100 kHz (1.8V) compatibility, providing flexibility in terms of operation speed according to the application's requirements.
- Temperature Range: Industrial (-40°C to +85°C), ensuring reliable performance under varying environmental conditions.
- Packaging: 8-lead SOIC, providing a compact and robust package suitable for surface mounting on printed circuit boards.
- Write Cycle Time: 5 ms (max), allowing for efficient data management and quick updates when needed.
- Endurance: 1 Million write cycles, guaranteeing a long operational life and reliability over many read/write operations.
- Data Retention: 100 years, ensuring that the data remains intact over an extended period without power.
Applications:
The AT24C01A-10SI-1.8-T is versatile and can be used in a variety of applications, such as:
- Smart cards
- Telecommunications
- Medical devices
- Industrial and automotive systems
- Consumer electronics
With its robust design and reliable data storage capabilities, the AT24C01A-10SI-1.8-T from Microchip Technology is a smart choice for designers looking for a cost-effective and efficient non-volatile memory solution.