EN
  • EN
  • DE

HMC735LP5E

Part No HMC735LP5E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO DIVIDE X4 32-QFN / RF IC VCO General Purpose 10.5GHz ~ 12.2GHz Dual Outputs (Divide by 4, Standard) 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function VCO
Frequency 10.5GHz ~ 12.2GHz
RF Type General Purpose
Secondary Attributes Dual Outputs (Divide by 4, Standard)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC735
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1548-ND,1127-1548,-2735-HMC735LP5E,505-HMC735LP5E
Standard Package 1
Win Source Part Number 1019670-HMC735LP5E
Ultra Librarian 3D Model Ultra Librarian HMC735LP5E CAD Model

Description

The HMC735LP5E from Analog Devices Inc. is a high-performance, wideband, double-balanced mixer designed to meet the rigorous demands of RF and microwave signal processing in modern communication systems. This component is part of Analog Devices' Hittite Microwave Products, which are known for their exceptional quality and performance.

The HMC735LP5E operates over a broad frequency range, making it an excellent choice for applications in diverse markets, including wireless infrastructure, test and measurement, and defense electronics. Its wideband capability ensures versatility, allowing users to employ it in systems that require a broad range of frequencies without switching components, thus simplifying design and reducing costs.

This mixer integrates an LO amplifier, which negates the need for external components and further simplifies the design process. It provides excellent isolation between ports, minimizing signal leakage and enhancing overall system performance. The HMC735LP5E also boasts a wide IF bandwidth, which is essential for complex modulation schemes and high-speed data transmission.

Key features of the HMC735LP5E include:

  • RF and LO frequency range from 6 GHz to 26.5 GHz
  • IF frequency range from DC to 3.5 GHz
  • Conversion gain of 11 dB
  • High isolation (LO to RF isolation of 37 dB typical)
  • Integrated LO amplifier
  • Lead-free, RoHS compliant 5x5 mm QFN package

Engineers can rely on the HMC735LP5E for its exceptional performance in frequency conversion applications. Its conversion gain helps to maintain signal integrity, while its high isolation ensures minimal crosstalk and interference, critical factors in maintaining the fidelity of the signal chain in complex systems.

Analog Devices Inc. is known for its commitment to high-quality products, and the HMC735LP5E is a testament to this reputation. With its robust construction and reliable performance, it stands out as a superior choice for engineers looking to optimize their RF and microwave signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $766.4180 $766.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess