EN
  • EN
  • DE

MSP430BT5190IPZ

Part No MSP430BT5190IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 16BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Texas Instruments
Series MSP430
Package Tray
Product Status Active
Programmable Verified
Applications BlueTooth
Program Memory Type FLASH (256kB)
Controller Series MSP430
RAM Size 16K x 8
Interface I2C, IrDA, SCI, SPI, UART/USART
Number of I/O 87
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 430BT5190
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644559-MSP430BT5190IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430BT5190IPZ CAD Model

Description

Product Overview: MSP430BT5190IPZ Microcontroller

The MSP430BT5190IPZ is a highly integrated microcontroller from Texas Instruments, designed to offer a robust and efficient solution for wireless applications. This microcontroller is part of the MSP430 family, which is renowned for its low power consumption and versatile peripherals. The MSP430BT5190IPZ is specifically tailored for Bluetooth and other low-power RF applications, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Low Power Consumption: The MSP430BT5190IPZ operates with ultra-low power consumption, featuring a range of low-power modes that significantly extend battery life.
  • Integrated Wireless Capabilities: With built-in support for Bluetooth communication, this microcontroller simplifies the development of wireless connectivity in your projects.
  • 16-Bit RISC Architecture: The MSP430 core boasts a 16-bit RISC architecture, ensuring efficient processing and fast execution of instructions.
  • Flexible Clock System: A comprehensive clock system allows for the use of multiple clock sources, enabling fine-tuning for performance and power optimization.
  • Robust Peripheral Set: Includes a variety of peripherals such as timers, serial communication interfaces (UART, SPI, I2C), and a 10-bit analog-to-digital converter (ADC).
  • Memory Configuration: Equipped with 32KB of flash memory and 2KB of RAM, providing ample space for application code and data storage.
  • Security Features: Features like hardware multiplier, watchdog timer, and encryption modules enhance security and reliability.

Applications

The MSP430BT5190IPZ microcontroller is well-suited for a wide range of applications, particularly where wireless connectivity and low power consumption are critical. It is commonly used in:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Health and Fitness Devices
  • Home and Building Automation
  • Portable Medical Devices

Package and Quality

The MSP430BT5190IPZ is available in a 100-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while offering enough pins for extensive functionality. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, providing consistent performance for your critical applications.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8759 $55.5036
9+ $11.3854 $102.4686
14+ $11.0296 $154.4144
19+ $10.6738 $202.8022
25+ $10.3180 $257.9500
33+ $9.2506 $305.2698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess