EN
  • EN
  • DE
  • IT

SBRD8350T4G-VF01

Part No SBRD8350T4G-VF01
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 3A DPAK  /  Diode Schottky 50 V 3A Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 50 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRD8350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ONSSBRD8350T4G-VF01,SBRD8350T4G-VF,2156-SBRD8350T4G-VF01-OS
Standard Package 2,500
Win Source Part Number 1091387-SBRD8350T4G-VF01
Ultra Librarian 3D Model Ultra Librarian SBRD8350T4G-VF01 CAD Model

Description

The SBRD8350T4G-VF01 from ON Semiconductor is a state-of-the-art power rectifier designed for high-efficiency power management applications. This device is a part of ON Semiconductor's Super Barrier Rectifier (SBR) series, which are known for their superior performance in comparison to traditional Schottky diodes. The SBRD8350T4G-VF01 is an ideal choice for engineers looking to improve system performance while reducing energy consumption in a wide range of electronic products.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capability: With its robust surge capability, the SBRD8350T4G-VF01 can handle high transient currents, making it suitable for applications that experience frequent power surges.
  • High Temperature Operation: Engineered to withstand high operating temperatures, this component ensures reliability and longevity even in thermally challenging environments.
  • RoHS Compliant: Adherence to RoHS standards signifies that the product is manufactured with a commitment to environmental responsibility, containing no hazardous substances.

Applications

The versatility of the SBRD8350T4G-VF01 allows it to be utilized across various applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • LED Lighting
  • Automotive Applications
  • Telecommunications Equipment

Technical Specifications

The SBRD8350T4G-VF01 boasts impressive technical specifications that make it a top choice for power rectification needs:

  • Package: SMB (DO-214AA)
  • Reverse Voltage: 50V
  • Forward Current: 8A
  • Operating Junction Temperature: -55°C to +150°C

In conclusion, the SBRD8350T4G-VF01 from ON Semiconductor is a cutting-edge power rectifier that offers a combination of high efficiency, thermal stability, and environmental compliance. It stands as an excellent choice for designers aiming to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess