EN
  • EN
  • DE

MSP430BQ1010IRTVR

Part No MSP430BQ1010IRTVR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description WIRELESS RECEIVER-SIDE COMMUNICATION AND POWER MONITORING IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Wireless Power Receiver
Operating Supply Voltage 2.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 1227246-MSP430BQ1010IRTVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430BQ1010
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MSP430BQ1010IRTVR CAD Model

Description

Product Overview: MSP430BQ1010IRTVR from Texas Instruments

The MSP430BQ1010IRTVR is a highly sophisticated integrated circuit developed by Texas Instruments, designed specifically for the management of power and communication in wireless charging systems. This product is a critical component for applications that require efficient and reliable wireless power transfer, such as in portable electronics, medical devices, and industrial equipment.

Key Features

  • Wireless Power Controller: The MSP430BQ1010IRTVR is built to work in conjunction with a wireless power transmitter to facilitate the charging process. It is capable of communicating with the transmitter to manage power delivery, ensuring optimal charging efficiency.
  • Advanced Communication Capabilities: This device uses a proprietary communication protocol to exchange information with the wireless power transmitter, allowing for the adjustment of power levels and the provision of real-time feedback.
  • Low-Power Consumption: As part of the MSP430 family, known for its ultra-low-power performance, this IC helps to minimize the overall power consumption of the system, which is crucial for battery-operated devices.
  • Compact Form Factor: The MSP430BQ1010IRTVR is offered in a small QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications.

Applications

  • Wireless Charging Pads
  • Portable Consumer Electronics
  • Wearable Devices
  • Medical Implants and Instruments
  • Industrial Automation Equipment

Technical Specifications

The MSP430BQ1010IRTVR operates over a wide temperature range and is designed to be robust and reliable. It is compatible with various types of wireless charging standards, making it versatile for different design requirements. With its integrated safety features, it also ensures that the charging process is secure for both the device and the user.

Quality and Support

Texas Instruments is known for its commitment to quality, and the MSP430BQ1010IRTVR is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration of this product into their wireless charging solutions.

Overall, the MSP430BQ1010IRTVR from Texas Instruments represents a state-of-the-art solution for those looking to incorporate advanced wireless charging capabilities into their products, with the assurance of performance, efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6030 $50.6330
27+ $3.7769 $101.9763
41+ $3.6588 $150.0108
57+ $3.5408 $201.8256
74+ $3.4228 $253.2872
98+ $3.0687 $300.7326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess