EN
  • EN
  • DE

HMC1013LP4E

Part No HMC1013LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP SDLVA 67DB 24SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Active
Frequency 500MHz to 18.5GHz
RF Type Radar
Supply Voltage - Operating 3.3V
Operating Supply Current 90mA
Case / Package 24-SMT (4x4)
Win Source Part Number 1072881-HMC1013LP4E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC1013LP4E CAD Model

Description

The HMC1013LP4E is a high-performance, passive double-balanced mixer from Analog Devices Inc. This RF (Radio Frequency) mixer component is an essential building block in various communication applications, including point-to-point radios, VSAT, military & space, and test equipment. It is designed to offer exceptional isolation and low conversion loss, making it a reliable choice for both upconversion and downconversion processes.

Key Features

  • Frequency Range: The HMC1013LP4E operates over a broad frequency range, supporting IF (Intermediate Frequency) from DC to 3.5 GHz, RF (Radio Frequency) from 6 to 10 GHz, and LO (Local Oscillator) from 6 to 10 GHz. This wide range makes it versatile for various applications.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains signal integrity and ensures efficient signal processing.
  • LO/RF Isolation: The device offers excellent LO to RF isolation of 45 dB, minimizing leakage and enhancing signal clarity.
  • IP3 Performance: The HMC1013LP4E boasts a high input third-order intercept point (IP3) of 25 dBm, indicating its ability to handle high power levels without significant distortion.
  • Package: It comes in a compact 4x4 mm QFN leadless package, which is suitable for space-constrained applications.

Applications

The HMC1013LP4E mixer is ideal for a wide range of applications, including:

  • Cellular/4G & 5G infrastructure
  • Wireless backhaul
  • Satellite communications (SATCOM)
  • Test and measurement equipment
  • Electronic warfare and radar systems

Why Choose the HMC1013LP4E?

Choosing the HMC1013LP4E for your RF design ensures that you are incorporating a mixer with outstanding performance and reliability. Analog Devices Inc. is renowned for its high-quality products, and this mixer is no exception. It delivers the precision and durability required for demanding RF applications. With its robust feature set and versatile application range, the HMC1013LP4E is an excellent choice for engineers looking to enhance their RF signal chain.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,589.5523 $3,589.5523
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess