EN
  • EN
  • DE

M27C512-15C1

Part No M27C512-15C1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 512KBIT 150NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC (11.35x13.89)
Win Source Part Number 1064941-M27C512-15C1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C512-15C1 CAD Model

Description

STMicroelectronics M27C512-15C1 EPROM

The M27C512-15C1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This product is designed to deliver reliable, non-volatile memory storage with the capability to be electrically erased and reprogrammed. It is widely used in applications where data storage must be preserved without power and can be updated as required.

This EPROM device boasts a large 512 Kbit (64K x 8) storage capacity, making it suitable for storing firmware, configuration parameters, or any data that requires infrequent updating. The "-15C1" suffix indicates the speed grade of the device, with an access time of 150 ns, making it suitable for high-performance microprocessor systems.

The M27C512-15C1 comes in a convenient 28-pin Ceramic Dual In-line Package (CDIP), ensuring robustness and ease of handling during the manufacturing process. The package is also favorable for high-reliability applications and can withstand harsh environmental conditions.

Key features of the M27C512-15C1 include:

  • Programmable read-only memory with ultraviolet (UV) light erasure capability.
  • Access time of 150 ns, providing quick data retrieval for time-sensitive applications.
  • Single 5V power supply operation, simplifying power management in embedded systems.
  • Low power consumption in standby mode, maximizing efficiency in power-sensitive designs.
  • Compatibility with JEDEC standards for EPROM devices.

The device also supports a wide operating temperature range, ensuring reliable operation across different environmental conditions. This makes it an excellent choice for industrial, automotive, and military applications where temperature extremes are common.

For programming the M27C512-15C1, STMicroelectronics provides programming algorithms and associated hardware guidelines to ensure the integrity of the data being written to the device. Once programmed, the data can be retained for over 10 years, with the ability to withstand 1000 erase/program cycles.

In summary, the M27C512-15C1 EPROM from STMicroelectronics is a versatile, reliable, and high-speed memory solution that addresses the needs of a broad spectrum of applications requiring stable and durable data storage.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess