Product MM5457N is a high-quality, innovative, and reliable electronic component manufactured by the globally recognized company, Texas Instruments.
- Description: Monolithic integrated circuit
- Technology: CMOS technology
- Application: Designed to drive liquid crystal displays (LCDs)
- Drive Capability: Up to 32 segments of LCDs directly
- Expansion: Can be expanded to accommodate additional segments by cascading more chips
- Power Supply Voltage Range: 3V to 6V
- Power Consumption: Low power consumption
- Ideal for: Battery-powered devices
- Features: Internal time base oscillator, bias voltage circuit, built-in automatic power-on reset circuit
- Package: 40-pin PDIP (Plastic Dual-In-Line Package)