EN
  • EN
  • DE

PIC12C508AT-04/SN

Part No PIC12C508AT-04/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1088136-PIC12C508AT-04/SN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC12C508AT-04/SN CAD Model

Description

The PIC12C508AT-04/SN is a highly efficient 8-bit microcontroller designed by Microchip Technology, catering to a wide array of applications ranging from simple consumer electronics to complex industrial systems. This microcontroller is part of Microchip's renowned PIC family, known for its user-friendly features and cost-effectiveness.

Key Features:

  • Core: The device is built around a powerful PIC architecture with a precision 4MHz internal oscillator, ensuring reliable operation and precise timing.
  • Memory: It comes with 512 words of program memory and 25 bytes of data RAM, sufficient for straightforward applications and embedded control systems.
  • I/O Pins: The PIC12C508AT-04/SN offers 6 general-purpose I/O pins, giving designers flexibility in interfacing with external components.
  • Supply Voltage: It operates at a voltage range of 2.5V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: This microcontroller is designed to perform reliably within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The device is available in an 8-pin SOIC package, which is ideal for space-constrained applications requiring surface-mount technology.
  • Power-Saving Modes: It includes power-saving features such as a sleep mode, which significantly reduces power consumption when the device is not in active operation.

Applications:

The PIC12C508AT-04/SN is versatile and can be used in various applications including, but not limited to, custom timing controls, consumer products, automotive modules, small motor controllers, and low-power remote sensors.

Why Choose PIC12C508AT-04/SN?

Microchip's PIC12C508AT-04/SN offers a perfect balance between functionality and cost. Its ease of use, combined with low-power consumption and robust design, makes it an ideal choice for designers looking for a reliable microcontroller for their embedded systems. With Microchip's reputation for quality and support, the PIC12C508AT-04/SN stands out as a smart choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1227 $61.7485
130+ $0.9217 $119.8210
195+ $0.8928 $174.0960
270+ $0.8639 $233.2530
350+ $0.8351 $292.2850
465+ $0.7484 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess