The MC3487NSR is a sophisticated, high-performance product from Texas Instruments, a global semiconductor design and manufacturing company.
- Function: Differential line driver
- Application: High-speed digital data transmissions
- Type: Quadruple differential line driver with 3-state outputs
- Technology: Schottky process
- Voltage Supply Range: 4.75V to 5.25V
- Maximum Supply Voltage: 7V
- Standards: ANSI Standards EIA/TIA-422-B and ITU Recommendation V.11
- Current Drive: Up to 60 mA
- Maximum Data Rate: 10Mbps
- Feature: Thermal shutdown protection
- Feature: 3-state outputs
- Feature: Outputs protected against electrostatic discharge
- Package: 16-pin SOIC (Small Outline Integrated Circuit) package
- Compliance: RoHS compliant