EN
  • EN
  • DE

TPS2492PWR

Part No TPS2492PWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Positive High-Voltage Power-Limiting Hotswap Controller With Analog Current Monitor Output | IC CTRLR HOT SWAP POS HV 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Hot Swap Controller, Monitor
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) 9V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Supply Current 1mA
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Feature Pins /FLT, IMON, OV, /PG, PROG, TIMER, UVEN, VREF
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272278-TPS2492PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2492PWR CAD Model

Description

Product Overview: TPS2492PWR by Texas Instruments

The TPS2492PWR is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of power management ICs and is specifically tailored for applications requiring precise hot-swap control and power monitoring.

Key Features

  • Hot Swap Control: The TPS2492PWR offers robust hot-swap control capabilities that allow electronic components to be removed or inserted into a live system without causing any disruption to operations.
  • Integrated Power Monitoring: With built-in power monitoring features, this IC enables real-time tracking of power usage, which is critical for systems that need to manage power consumption efficiently.
  • Programmable Current Limit: The device includes a programmable current limit function, providing designers with the flexibility to set threshold levels in accordance with their specific application requirements.
  • High Accuracy: The TPS2492PWR is engineered to deliver high accuracy measurements, ensuring reliable performance and system stability.
  • Wide Operating Voltage Range: This IC supports a broad range of operating voltages, making it versatile for various electronic systems and applications.

Applications

The TPS2492PWR is suitable for a wide array of applications, particularly where power management and system integrity are of utmost importance. Some of the common applications include:

  • Servers and data centers
  • Telecommunications equipment
  • Industrial control systems
  • Network switches and routers
  • Storage systems

Product Specifications

The TPS2492PWR is provided in a TSSOP (Thin Shrink Small Outline Package) with a compact footprint. It operates over an industrial temperature range and is designed for surface mount technology (SMT) assembly processes, making it suitable for high-density PCB designs.

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The TPS2492PWR is no exception, backed by TI's rigorous testing and quality assurance processes. Additionally, TI provides comprehensive technical support and extensive documentation to assist designers in integrating this IC into their products.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3003 $51.6036
29+ $3.5284 $102.3236
44+ $3.4182 $150.4008
61+ $3.3079 $201.7819
79+ $3.1976 $252.6104
105+ $2.8669 $301.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess