EN
  • EN
  • DE

MC3403DBR

Part No MC3403DBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER, 4 FUNC, 1 / General Purpose Amplifier 4 Circuit 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.6V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 200 nA
Voltage - Input Offset 2 mV
Current - Supply 2.8mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Other Names 2156-MC3403DBR-296
Standard Package 1
Win Source Part Number 1077284-MC3403DBR
Ultra Librarian 3D Model Ultra Librarian MC3403DBR CAD Model

Description

The MC3403DBR is a high-quality, quad operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular op-amp is part of the MC3403 series, which is known for its robust performance and versatility in a wide range of electronic applications.

Key Features

  • Wide Supply Voltage Range: The MC3403DBR operates on a supply voltage range from 3V to 36V, or ±1.5V to ±18V when using a dual supply, making it suitable for battery-operated devices as well as industrial applications.
  • Single or Dual Supply Operation: This flexibility allows designers to incorporate the device into a variety of circuits without the need for level shifting or other modifications.
  • Low Input Bias Current: The device features a low input bias current, which is essential for high-impedance sensor applications and precision amplification tasks.
  • Wide Bandwidth: With a bandwidth that satisfies a broad range of frequencies, the MC3403DBR is an excellent choice for audio processing, control systems, and signal conditioning.
  • Short-Circuit Protection: The op-amp includes built-in short-circuit protection, enhancing its reliability and durability in challenging environments.
  • Low Power Consumption: Its design focuses on energy efficiency, which is particularly beneficial for portable and power-sensitive applications.

Applications

The MC3403DBR is highly versatile and can be used in various applications, including:

  • Consumer electronics
  • Industrial control systems
  • Analog signal processing
  • Sensor amplifiers
  • Active filters
  • Audio electronics

Package and Quality

This op-amp is available in a DBR package, which refers to a small-outline integrated circuit. The package is designed for space-saving on PCBs without sacrificing performance. In terms of quality, Texas Instruments is known for its rigorous testing and quality assurance processes, ensuring that each MC3403DBR meets the highest standards before it reaches the customer.

Overall, the MC3403DBR from Texas Instruments represents a reliable and efficient solution for designers looking for a quad operational amplifier that offers a balance of performance, versatility, and durability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess