Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol RS232
Number of Drivers/Receivers 4/0
Supply Voltage - Operating ±7.5 V to 15 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 022602-MC1488N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian MC1488N CAD Model

Description

Product MC1488N from Texas Instruments is a high-performance, integrated circuit designed to convert digital logic level signals into suitable output signals for driving various transmission lines.

  • This device is a line driver: that is commonly used for digital data transmission over long distances.
  • The MC1488N is a monolithic quadruple line driver: designed to interface data terminal equipment with data communications equipment in conformance with the specifications of EIA Standard No. RS-232-C.
  • This device is a part of the MC1488 series: and comes in a 14-pin plastic DIP (Dual In-Line Package).
  • It is designed to convert TTL level signals: into balanced voltage levels.
  • The MC1488N is characterized by its high speed and robust performance.
  • It can operate at a wide range of power supply voltages: typically from ±4.5V to ±15V, making it very versatile for various applications.
  • It has a high output impedance in the power-off condition.
  • This feature prevents unwanted interference: when the device is not in use.
  • The MC1488N is designed with advanced silicon-gate process technology.
  • This technology ensures low power consumption: making the device energy efficient.
  • It also offers excellent noise immunity: ensuring that the signal integrity is maintained even in noisy environments.
  • Another key feature of the MC1488N is its high output current capability.
  • It can deliver output currents of up to 10mA: allowing it to drive multiple loads simultaneously.
  • This makes it ideal for applications that require high-speed data transmission across multiple channels.
  • In addition: the MC1488N has a wide operating temperature range, typically from -55°C to +125°C.
  • This makes it suitable for use in a variety of harsh environments.
  • In summary: the MC1488N from Texas Instruments is a reliable and high-performing line driver that is suitable for a wide range of applications.
  • Its robust design: high speed, and energy efficiency make it a preferred choice for many engineers and designers.
  • It is an excellent choice for applications: that require reliable and efficient data transmission over long distances.
  • Whether you are designing a telecommunications system: a data acquisition system, or any other system that requires high-speed data transmission, the MC1488N is a reliable and efficient solution.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5114
ECAD model for RTL8125BI-CG
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for ADM4852AR
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.9117
ECAD model for SN65HVD77DGK
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSON / 1/1 Transceiver Full RS485 8-VSON (3x3)
Lowest to $2.8353
ECAD model for THVD1451DRBT
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $1.1819
ECAD model for CA-IF4820HD
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 32QFN
Need more? Email Us
ECAD model for ISL4238EIRZ-T
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention