Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 082981-MAX3223IDB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3223IDB CAD Model

Description

The MAX3223IDB is a high-quality product designed and manufactured by Texas Instruments, a reputable name in the semiconductor industry.

  • Product: 3-V powered, multi-channel RS-232 line driver/receiver
  • Auto-Power-Down: Yes
  • Supply Current: Low 1µA
  • ESD Protection: ±15-kV (RS-232 I/O pins)
  • Data Signaling Rates: Up to 250 kbit/s
  • Voltage Range: 3.0 V to 5.5 V
  • Line Drivers: 2
  • Line Receivers: 2
  • Charge-Pump Circuit: Dual, with ±15-kV ESD protection
  • Automatic Power-Down: Enhanced
  • Package: 28-pin SSOP (DB)

You May Also Be Interested in

ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
Texas Instruments
QUADRUPLE BUS TRANSCEIVERS | IC QUAD BUS TXRX 16-SOIC
Lowest to $1.5322
ECAD model for AM26S10CDRG4
Texas Instruments
5-V ECL Differential Receiver
Lowest to $4.2735
ECAD model for SN65EL16D
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for LTC2852MPMS
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $13.3253
ECAD model for LTC2858HMS-2#PBF
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD06P
Maxim Integrated
IC TXRX RS-232 W/SHTDWN 20-TSSOP
Lowest to $2.3156
ECAD model for MAX3225CUP+T
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Lowest to $13.0388
ECAD model for MAX3223EETP+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9677 $56.3863
46+ $2.4350 $112.0100
72+ $2.3589 $169.8408
99+ $2.2829 $226.0071
127+ $2.2067 $280.2509
170+ $1.9785 $336.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 112 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention