Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 021471-MAX3222ECPWR
Family Name MAX3222E
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3222ECPWR CAD Model

Description

The MAX3222ECPWR is a top-end product from the globally renowned company, Texas Instruments.

  • Product: 2/2 transceiver
  • Family: RS-232
  • Operating Voltage: 3.0V to 5.5V
  • Standby Mode: Low-power
  • Data Rate: 120kbps
  • Drivers: 2 (short-circuit current limited, thermal shutdown protection)
  • Receivers: 2 (±30V input, 3kΩ to 7kΩ input impedance)
  • ESD Protection: ±15kV (HBM), ±8kV (IEC61000-4-2 Air-Gap Discharge)
  • Automatic Power-Down: Yes
  • Package: TSSOP
  • Pins: 20
  • Temperature Range: -40°C to +85°C
  • Operation: 3.0V to 5.5V

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR
Texas Instruments
IC TRANSCEIVER FULL 3/5 28TSSOP
Lowest to $5.6485
ECAD model for MAX3243MPWREP
NXP / Nexperia
IC TRANSCEIVER 0/2 8SO
Lowest to $1.0302
ECAD model for TDA8579T/N1,118
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $9.7792
ECAD model for TLE7250XLE
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $1.1819
ECAD model for CA-IF4820HD
Microchip Technology
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MCP2021-330E/P
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5114
ECAD model for RTL8125BI-CG
Analog Devices Inc.
IC TRANSCEIVER 0/2 SOT238
Lowest to $11.4090
ECAD model for MAX9113EKA+
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSON / 1/1 Transceiver Full RS485 8-VSON (3x3)
Lowest to $2.8353
ECAD model for THVD1451DRBT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1124 $50.6976
58+ $1.7333 $100.5314
90+ $1.6791 $151.1190
124+ $1.6250 $201.5000
160+ $1.5708 $251.3280
214+ $1.4083 $301.3762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 63,810 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention