The MAX232DWR is a highly versatile product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Product Type: Dual driver/receiver
- Voltage Generator: Capacitive voltage generator
- Compliance: TIA/EIA-232-F voltage levels from a single 5-V supply
- Receiver Conversion: TIA/EIA-232-F inputs to 5-V TTL/CMOS levels
- Receiver Threshold: 1.3 V (typical)
- Receiver Hysteresis: 0.5 V (typical)
- Input Voltage Acceptance: ±30-V inputs
- Driver Conversion: TTL/CMOS input levels into TIA/EIA-232-F levels
- ESD Protection: Exceeding JESD 22, 2000-V Human-Body Model (A114-A), 200-V Machine Model (A115-A), and 1000-V Charged-Device Model (C101)
- Package: SOIC (DW)
- Operating Temperature Range: 0°C to 70°C
- Compliance: Lead/Ball Grid Array (BGA) and Green (RoHS & no Sb/Br) compliant