EN
  • EN
  • DE
  • IT

MAX232CDW

Part No MAX232CDW
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 702604-MAX232CDW
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX232CDW CAD Model

Description

Product Overview: MAX232CDW from Texas Instruments

The MAX232CDW is a versatile integrated circuit from Texas Instruments, designed to facilitate serial communication in electronic devices. It is a dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. This chip is widely used in applications requiring a reliable interface between a TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) logic level circuit and an RS-232 compatible serial port.

Key Features

  • Dual Driver/Receiver: The MAX232CDW contains two drivers and two receivers, making it capable of converting TTL or CMOS input levels to TIA/EIA-232-F levels and vice versa.
  • Integrated Charge Pump: With its onboard charge pump circuitry, the device can generate the necessary RS-232 voltage levels (+/-10V) using only a single 5V power supply, eliminating the need for multiple power sources.
  • Electrostatic Discharge (ESD) Protection: The device is equipped with ESD protection circuitry, ensuring robustness and reliability in harsh environments where static discharges can occur.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX232CDW operates efficiently with low power requirements, making it suitable for battery-powered devices.

Applications

The MAX232CDW is ideal for a range of applications that require RS-232 communication interfaces. These include:

  • Personal Computers
  • Modems
  • Peripherals
  • Test Instruments
  • Industrial Control Systems

Package and Quality

The device comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, known for its compact footprint and suitability for space-constrained applications. Texas Instruments is known for its commitment to quality, and the MAX232CDW is no exception, ensuring reliable performance and longevity in your electronic designs.

In summary, the MAX232CDW from Texas Instruments is a crucial component for any design engineer looking to implement RS-232 communications with minimal external components and reliable operation across various applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess