EN
  • EN
  • DE
  • IT

MAX232EWWE

Part No MAX232EWWE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702614-MAX232EWWE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX232EWWE CAD Model

Description

Maxim Integrated MAX232EWWE Overview

The MAX232EWWE from Maxim Integrated is a highly efficient, dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply. This integrated circuit is designed to meet the stringent requirements of EIA/TIA-232 and V.28/V.24 specifications, even at a low power supply voltage.

Key Features

  • Dual Driver/Receiver: The MAX232EWWE contains two drivers and two receivers, making it ideal for serial communication where a full duplex interface is required.
  • Capacitive Voltage Generator: This device includes an onboard charge pump voltage generator that eliminates the need for multiple power supplies, simplifying design and reducing board space.
  • Low-Power Operation: The MAX232EWWE operates efficiently with a single 5V power supply, minimizing power consumption for battery-powered applications.
  • High Data Rate: Capable of supporting data rates up to 120kbps, it is suitable for high-speed data communication.
  • Electrostatic Discharge (ESD) Protection: It provides ESD protection up to ±15kV using the Human Body Model (HBM), ensuring robust performance in harsh environments.

Applications

The MAX232EWWE is versatile and can be used in a variety of applications, including:

  • Interface translation between microcontrollers and serial peripherals
  • Battery-powered equipment
  • Data cable extension
  • Portable computing devices
  • Industrial control systems

Package and Quality

Maxim Integrated ensures that the MAX232EWWE is available in a space-saving 16-pin Wide SO package, making it suitable for compact PCB layouts. The device is also characterized for operation from 0°C to 70°C, catering to commercial temperature ranges. With Maxim's commitment to quality, this integrated circuit is designed for reliability and performance in demanding applications.

In summary, the MAX232EWWE from Maxim Integrated is an essential component for developers needing a reliable and efficient solution for RS-232 communication. Its integration of dual drivers/receivers, low-power operation, and ESD protection make it a robust choice for a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess