Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1212663-MAX222CDWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX222
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX222CDWRG4 CAD Model

Description

Product Overview: MAX222CDWRG4 by Texas Instruments

The MAX222CDWRG4 is a high-performance interface IC from Texas Instruments, designed specifically for facilitating communication between data terminals and data communication equipment. This device is part of Texas Instruments' MAX220–MAX249 family of line drivers/receivers and is known for its reliability and efficiency in data transmission applications.

Key Features

  • Electrical Interface: The device conforms to TIA/EIA-232-F standards, ensuring compatibility with a wide range of serial communication protocols.
  • Dual Driver/Receiver: It includes two drivers and two receivers, providing the necessary components for full duplex UART communication.
  • Low Power Consumption: With a 5V power supply, the MAX222CDWRG4 is optimized for low power consumption, making it suitable for battery-powered applications.
  • Wide Data Rate: The device supports data rates up to 120kbps, allowing for efficient data transfer without compromising speed.
  • ESD Protection: The integrated electrostatic discharge (ESD) protection circuitry guards the device against transient voltage spikes, enhancing its robustness in harsh environments.
  • Temperature Range: It operates over a wide temperature range, from 0°C to 70°C, ensuring reliable performance across various operating conditions.

Applications

The MAX222CDWRG4 is ideal for applications where efficient serial communication is required. It is commonly used in:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Peripheral interfaces

Package and Quality

Encased in an SOIC-16 wide body package, the MAX222CDWRG4 is designed for surface-mount technology (SMT), allowing for compact PCB design and easy integration into various electronic assemblies. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high industry standards, ensuring both reliability and performance for critical communication applications.

Whether you're designing a new communication system or upgrading an existing one, the MAX222CDWRG4 by Texas Instruments is an excellent choice for your serial interface needs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
Texas Instruments
DIFFERENTIAL TRANSCEIVER WITH TRANSIENT VOLTAGE SUPPRESSION
Lowest to $8.2106
ECAD model for SN65LBC184PE4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2040 $58.8560
33+ $3.4495 $113.8335
51+ $3.3417 $170.4267
70+ $3.2339 $226.3730
90+ $3.1261 $281.3490
120+ $2.8027 $336.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,610 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention