EN
  • EN
  • DE

LSF0102YZTR

Part No LSF0102YZTR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8DSBGA / LSF010x 1/2/8 Channel Auto-Bidirectional Multi-Voltage Level Translator for Open-Drain and Push-Pull Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.95V ~ 4.5V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C ~ 125°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 8-UFBGA, DSBGA
Supplier Device Package 8-DSBGA
Part Number Series LSF0102
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804420-LSF0102YZTR
Ultra Librarian 3D Model Ultra Librarian LSF0102YZTR CAD Model

Description

The LSF0102YZTR from Texas Instruments is a state-of-the-art dual bidirectional voltage level translator designed for multi-voltage digital system applications. This device facilitates communication between devices operating at different voltage levels, ranging from 0.8V to 3.6V on the A side and 1.2V to 5.5V on the B side, making it extremely versatile for a wide variety of applications.

Key Features

  • Flexible Voltage Translation: The LSF0102YZTR can translate voltages bidirectionally, which means it can handle data transfer in both directions between high-voltage and low-voltage circuits simultaneously.
  • No Direction Control: This device does not require a direction control signal, simplifying the design and reducing the control pin count.
  • Auto-Sensing Technology: The LSF0102 features auto-sensing technology that automatically tracks the direction of data flow, further simplifying the interface between different voltage domains.
  • Low Standby Current: It is designed for low standby current, which is beneficial for battery-powered applications where power conservation is critical.
  • ESD Protection: The device includes integrated ESD protection circuits, ensuring robustness and reliability in harsh electrical environments.

Applications

The LSF0102YZTR is ideal for a range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Microcontroller Interface
  • Data Communication Systems
  • Multivoltage Digital System Integration

Package and Availability

The Texas Instruments LSF0102YZTR comes in a compact YZP package, which is optimized for space-constrained applications. The device is available in tape and reel format, making it suitable for high-volume automated manufacturing processes.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. Customers can expect comprehensive technical support and documentation for the LSF0102YZTR, ensuring smooth integration into their projects.

You May Also Be Interested in

NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4910 $51.5550
250+ $0.4029 $100.7250
385+ $0.3903 $150.2655
530+ $0.3777 $200.1810
685+ $0.3651 $250.0935
920+ $0.3274 $301.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess