EN
  • EN
  • DE

MAX489CPD/EPD

Part No MAX489CPD/EPD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704302-MAX489CPD/EPD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX489CPD/EPD CAD Model

Description

Maxim Integrated's MAX489CPD/EPD RS-485/RS-422 Transceiver

The MAX489CPD/EPD from Maxim Integrated is a high-performance transceiver module designed for RS-485 and RS-422 communication interfaces. This robust and versatile chip is engineered to provide reliable data transmission in industrial, network, and telecommunications systems, where extended reach and noise immunity are essential. With its advanced features and specifications, the MAX489CPD/EPD stands out as a superior solution for serial communication in challenging environments.

Key Features

  • High-Speed Operation: The device supports data rates up to 2.5Mbps, making it suitable for high-speed data communication applications.
  • Extended Temperature Range: The MAX489CPD/EPD operates effectively across a wide temperature range, from -40°C to +85°C, ensuring reliability in harsh conditions.
  • Low Power Consumption: Its low-power design allows for efficient operation, which is critical for power-sensitive applications.
  • Enhanced ESD Protection: The transceiver is equipped with ±15kV ESD protection on transceiver input/output pins, safeguarding against electrostatic discharge damages.
  • Fail-Safe Receiver: The device guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Half-Duplex Communication: The MAX489CPD/EPD is designed for half-duplex communication, allowing for the bidirectional transmission of data over a single pair of wires.

Applications

  • Industrial control systems
  • Building automation
  • Network equipment
  • Data acquisition systems

The MAX489CPD/EPD transceiver comes in a 14-pin PDIP package, making it easy to integrate into various circuit designs. Its pin-compatible upgrades and industry-standard footprint ensure that it can be used as a drop-in replacement for many existing designs, simplifying the upgrade process and reducing time to market for new products.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX489CPD/EPD transceiver, providing engineers with a trusted solution for their RS-485 and RS-422 communication needs. Whether it's for factory automation, HVAC systems, or data communication infrastructure, the MAX489CPD/EPD is a top-tier choice for professionals seeking performance and durability.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess