EN
  • EN
  • DE

MCF5307CAI90B

Part No MCF5307CAI90B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208FQFP / Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 90MHz ROMless 208-FQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF530x
Package Tray
Product Status Obsolete
Core Processor Coldfire V3
Core Size 32-Bit Single-Core
Speed 90MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 16
Program Memory Type ROMless
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 208-BFQFP
Supplier Device Package 208-FQFP (28x28)
Base Product Number MCF5307
Standard Package 120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341461-MCF5307CAI90B
Ultra Librarian 3D Model Ultra Librarian MCF5307CAI90B CAD Model

Description

Overview of NXP MCF5307CAI90B

The NXP MCF5307CAI90B is a robust integrated microprocessor that is part of the MCF5307 family, designed to offer a balanced performance for embedded control applications. This product is built around the ColdFire V3 core, which is known for its high-performance RISC architecture, making it a perfect fit for a wide range of industrial, networking, and consumer applications where efficiency and reliability are critical.

Key Features

  • Clock Speed: The MCF5307CAI90B operates at a clock speed of 90 MHz, providing a solid balance between power consumption and processing capability.
  • Integrated Memory Management: This microprocessor comes with a Memory Management Unit (MMU) that supports both paged and protection memory architectures, enhancing the system's reliability and security.
  • Cache Memory: It includes an 8 KB instruction cache and an 8 KB data cache, which help in optimizing the system performance by reducing the time taken to access frequently used data and instructions.
  • On-Chip Peripherals: The MCF5307CAI90B is equipped with a variety of on-chip peripherals, including UART, DMA, timers, and more, which simplify design and reduce the need for additional components.
  • System Integration: With its integrated DRAM controller, this microprocessor allows for direct connection to DRAM memory, thereby streamlining system design and enhancing performance.

Applications

The versatility of the MCF5307CAI90B makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Medical Devices
  • Automotive Control Units
  • Consumer Electronics

Reliability and Support

NXP is known for its commitment to quality and long-term reliability. The MCF5307CAI90B is backed by NXP's comprehensive technical support and documentation, ensuring that designers and engineers have access to the resources they need to successfully integrate this microprocessor into their projects.

In summary, the NXP MCF5307CAI90B microprocessor is a powerful and versatile component that offers a high level of integration, making it an excellent choice for a broad range of embedded applications where efficiency and dependability are paramount.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess