EN
  • EN
  • DE

LSF0101DTQR

Part No LSF0101DTQR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 1 BIT VOLTAGE TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 6-X2SON (1x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 0.95 V ~ 4.5 V
Voltage - VCCB 1.8 V ~ 5.5 V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-X2SON (1x0.8)
Base Product Number LSF0101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LSF0101DTQRDKR,296-LSF0101DTQRTR,296-LSF0101DTQRCT
Standard Package 3,000
Win Source Part Number 962775-LSF0101DTQR
Ultra Librarian 3D Model Ultra Librarian LSF0101DTQR CAD Model

Description

The LSF0101DTQR from Texas Instruments is a versatile, bidirectional voltage-level translator designed for multi-voltage digital system applications. This device is essential for interfacing devices or systems that operate at different voltage levels. With the ability to translate between two different voltage domains seamlessly, the LSF0101DTQR ensures compatibility and communication between modern microprocessors or microcontrollers and peripherals with diverse voltage requirements.

The LSF0101DTQR features one bit of dual-supply, bidirectional voltage translation without the need for a direction control signal. This simplifies the design and reduces the complexity of the system. The automatic direction sensing capability of the translator makes it an ideal choice for plug-and-play applications. It supports voltage level translation from as low as 0.95V to a high of 5.5V, thereby covering a broad range of I/O standards.

This device is engineered with Texas Instruments' advanced FET technology, which enables low ON-state resistance and minimal signal distortion, ensuring high-quality signal translation that is both power-efficient and reliable. The LSF0101DTQR also includes integrated pull-up resistors, which eliminate the need for external components and further simplify the design process.

The LSF0101DTQR comes in a compact 6-pin SOT-23 package, making it suitable for space-constrained applications. Its small footprint allows for high-density mounting and is an excellent choice for portable and handheld devices. This voltage translator is also characterized for operation over the full industrial temperature range of -40°C to +85°C, which ensures robust performance in a variety of harsh environments.

In summary, the LSF0101DTQR is a highly flexible, efficient, and easy-to-use solution for voltage level translation. Whether it's for interfacing legacy devices with newer systems or enabling communication between components with different voltage levels, this product from Texas Instruments stands out as a reliable choice for designers and engineers.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3637 $50.9180
340+ $0.2985 $101.4900
520+ $0.2891 $150.3320
715+ $0.2798 $200.0570
925+ $0.2705 $250.2125
1,240+ $0.2425 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,008 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess