EN
  • EN
  • DE

MAX709RCSA-TG068

Part No MAX709RCSA-TG068
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 312046-MAX709RCSA-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX709RCSA-TG068 CAD Model

Description

Maxim Integrated MAX709RCSA-TG068 Voltage Supervisor

The MAX709RCSA-TG068 is a highly reliable voltage supervisor IC designed and manufactured by Maxim Integrated, a trusted name in the development of analog and mixed-signal products. This compact, precision voltage monitor is engineered to safeguard your microprocessors (µPs), digital systems, and other voltage-sensitive components from potential damage due to power failures or unexpected voltage fluctuations.

Featuring a 4.65V threshold voltage, the MAX709RCSA-TG068 is optimized for 5V-powered systems. It provides essential functions including a reset output during power-up, power-down, and brown-out conditions. The reset signal maintains the system in a reset state for a minimum of 140ms after the supply voltage exceeds the reset threshold level, ensuring the system has adequate time to stabilize.

This versatile IC comes in a space-saving 8-pin SOIC package, making it ideal for applications where board space is at a premium. The MAX709RCSA-TG068 is also characterized for operation over a wide temperature range, from 0°C to +70°C, catering to a diverse range of environments and usage scenarios.

Key features of the MAX709RCSA-TG068 include:

  • High precision voltage monitoring
  • Power supply glitch immunity
  • Low power consumption
  • 140ms minimum reset pulse width
  • Manual reset input for added system control
  • Debounced TTL/CMOS-compatible manual-reset input
  • Active-low reset output

The device's manual reset feature allows for a system reset to be initiated at any time, providing additional control over system behavior and recovery processes. The active-low reset output ensures compatibility with a wide range of microprocessors and other digital systems, making it a versatile choice for many designs.

With its robust design and comprehensive feature set, the MAX709RCSA-TG068 from Maxim Integrated is an excellent choice for system designers looking to enhance the reliability and stability of their 5V digital systems. Whether you are designing consumer electronics, communication devices, or industrial equipment, this voltage supervisor IC will provide the protection your system needs to operate consistently and effectively.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess