EN
  • EN
  • DE

LPV821DBVR

Part No LPV821DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000268-LPV821DBVR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Amplifier Type Zero-Drift
Slew Rate 0.0033V/µs
Gain Bandwidth Product 8 kHz
Current - Input Bias 7 pA
Voltage - Input Offset 1.5 µV
Operating Temperature -40°C ~ 125°C (TA)
Package / Case SC-74A, SOT-753
Ultra Librarian 3D Model Ultra Librarian LPV821DBVR CAD Model

Description

Introducing the LPV821DBVR from Texas Instruments

The LPV821DBVR is a cutting-edge, zero-drift, nanopower operational amplifier (op-amp) that is a part of Texas Instruments' extensive portfolio of high-performance analog components. Designed to meet the rigorous demands of power-sensitive applications, this op-amp is ideal for engineers looking to optimize their systems for energy efficiency without compromising on precision and performance.

Key Features

  • Ultra-Low Power Consumption: With a quiescent current of just 650 nA, the LPV821DBVR is engineered for applications where power conservation is paramount, making it suitable for battery-powered and energy-harvesting systems.
  • Zero-Drift Architecture: The op-amp boasts a zero-drift topology, ensuring minimal input offset voltage drift over time and temperature, which is crucial for precision measurement and sensor conditioning.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 1.7V to 3.6V, providing design flexibility and compatibility with a variety of power sources.
  • Extended Temperature Range: The device is specified for operation from –40°C to +125°C, accommodating a wide range of environmental conditions and making it suitable for industrial and automotive applications.

Applications

The LPV821DBVR is versatile and can be used in numerous applications, including:

  • Wireless sensor nodes
  • IoT devices
  • Handheld and battery-powered equipment
  • Temperature and strain gauge sensors
  • Medical devices such as portable medical monitors

Its small size, represented by the DBVR package, allows for integration in space-constrained designs, providing engineers with a compact solution that does not sacrifice performance for size.

Quality and Reliability

As with all Texas Instruments products, the LPV821DBVR is manufactured to the highest standards, ensuring that it meets the stringent quality and reliability requirements expected by the industry. This op-amp is a testament to Texas Instruments' commitment to providing innovative solutions that push the boundaries of what's possible in electronic design.

Whether you're developing the next generation of portable medical devices or creating sensors for harsh industrial environments, the LPV821DBVR from Texas Instruments offers the precision, power efficiency, and reliability needed to make your project a success.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1800 $53.1000
105+ $0.9682 $101.6610
160+ $0.9380 $150.0800
225+ $0.9077 $204.2325
285+ $0.8775 $250.0875
385+ $0.7867 $302.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,830 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess