EN
  • EN
  • DE

CDCLVP2104RHDR

Part No CDCLVP2104RHDR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Eight LVPECL Output, High-Performance Clock Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input LVCMOS, LVDS, LVPECL, LVTTL
Output LVPECL
Frequency - Max 2GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1160663-CDCLVP2104RHDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVP2104
Introduction Date May 01, 2009
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCLVP2104RHDR CAD Model

Description

Overview of Texas Instruments CDCLVP2104RHDR

The Texas Instruments CDCLVP2104RHDR is a high-performance, low-phase noise clock buffer that delivers exceptional signal integrity for demanding applications. Designed to meet the needs of modern electronics, this device is part of TI's clock distribution portfolio, offering a robust solution for distributing clock signals with minimal skew and jitter.

Key Features

  • Multiple Outputs: The CDCLVP2104RHDR features four low-skew, low-jitter outputs that provide precise clock distribution, ensuring synchronous operation across multiple devices.
  • Wide Frequency Range: With support for a broad frequency range, this clock buffer can accommodate various input frequencies, making it versatile for different system requirements.
  • Low Phase Noise: The device is engineered to maintain low phase noise, which is critical for applications where signal integrity is paramount, such as high-speed data communication and advanced digital signal processing.
  • Signal Conditioning: The CDCLVP2104RHDR offers signal conditioning features, including input signal equalization and output signal de-emphasis, enhancing signal quality over extended trace lengths and backplanes.
  • Power Supply: It operates on a 3.3V power supply, providing compatibility with common system voltage levels and ensuring easy integration into existing designs.
  • Package and Temperature Range: Housed in a compact, surface-mount QFN package, the CDCLVP2104RHDR is designed for space-constrained applications. It also operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The CDCLVP2104RHDR is ideal for a range of applications, including but not limited to:

  • Data Communications
  • Telecommunications
  • Networking Equipment
  • Server and Storage Systems
  • Test and Measurement Equipment

Conclusion

With its combination of performance, flexibility, and reliability, the Texas Instruments CDCLVP2104RHDR is an excellent choice for designers looking to enhance the clock distribution in their systems. Whether for industrial, communication, or computing applications, this clock buffer stands out as a top-tier solution for maintaining signal integrity and synchronization across electronic components.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3117 $51.5585
12+ $8.4609 $101.5308
19+ $8.1965 $155.7335
26+ $7.9321 $206.2346
33+ $7.6677 $253.0341
44+ $6.8745 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess