EN
  • EN
  • DE

LPV542DGKR

Part No LPV542DGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description RRIO CMOS Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.0037V/μs
Gain Bandwidth Product 8kHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Supply Current 480nA
Current - Output / Channel 36mA
Supply Voltage , Single/Dual (±) 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204321-LPV542DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Power Management, Alternative Energy, Portable Devices, Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LPV542DGKR CAD Model

Description

Introducing the LPV542DGKR from Texas Instruments

The LPV542DGKR is a cutting-edge operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This high-performance device is engineered to meet the needs of modern electronic applications that require low power consumption without sacrificing accuracy and efficiency.

Key Features

  • Nano-Power Technology: The LPV542DGKR utilizes TI's advanced nano-power technology, ensuring extremely low power operation. This makes it an ideal choice for battery-powered and portable applications where power efficiency is critical.
  • Extended Battery Life: With its ultra-low quiescent current, this op-amp significantly extends the battery life of your devices, making it a cost-effective solution for long-term use.
  • Precision Performance: Despite its low power consumption, the LPV542DGKR does not compromise on performance. It offers excellent precision with a low input offset voltage, which is essential for high-accuracy sensing and measurement applications.
  • Wide Supply Voltage Range: This device operates over a wide supply voltage range, accommodating various application requirements and ensuring compatibility with multiple system designs.
  • Rail-to-Rail Output: The LPV542DGKR features a rail-to-rail output stage, which maximizes the dynamic range and is particularly beneficial when working with low supply voltages.

Applications

The versatility of the LPV542DGKR makes it suitable for a broad array of applications, including:

  • Portable and wearable electronics
  • Medical devices such as glucose meters and heart rate monitors
  • Power-sensitive IoT devices
  • Analog sensors and transducers
  • Energy harvesting systems

The LPV542DGKR comes in an ultra-small VSSOP-8 package, which is perfect for space-constrained applications. Its compact size, combined with its impressive specifications, ensures that it can be integrated into the most demanding designs without compromising on functionality.

With the LPV542DGKR, Texas Instruments continues its tradition of delivering high-quality, reliable components that push the boundaries of what's possible in electronic design. Whether you're developing the next generation of wearable technology or creating sophisticated medical devices, the LPV542DGKR is a smart choice for your operational amplifier needs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3183 $52.7320
95+ $1.0817 $102.7615
145+ $1.0479 $151.9455
200+ $1.0141 $202.8200
260+ $0.9803 $254.8780
345+ $0.8789 $303.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess