EN
  • EN
  • DE

LP87322ERHDTQ1

Part No LP87322ERHDTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN / PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Topology Step-Down (Buck) (2), Linear (LDO) (2)
Number of Outputs 4
Frequency - Switching 2MHz
Voltage/Current - Output 1 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3 0.8V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number LP87322
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LP87322ERHDTQ1CT,296-LP87322ERHDTQ1DKR,296-LP87322ERHDTQ1TR,LP87322ERHDTQ1-ND
Standard Package 250
Win Source Part Number 977761-LP87322ERHDTQ1
Ultra Librarian 3D Model Ultra Librarian LP87322ERHDTQ1 CAD Model

Description

The LP87322ERHDTQ1 is a high-performance, multi-phase power management integrated circuit (PMIC) designed by Texas Instruments, tailored to meet the rigorous standards of the automotive industry. This advanced PMIC is ideal for supporting microprocessor, FPGA, and SoC power requirements, providing efficient and reliable power management solutions for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Key Features:

  • Voltage Range: The LP87322ERHDTQ1 operates over a wide input voltage range, making it versatile for various automotive power systems.
  • High-Efficiency: With its multi-phase buck converter design, it achieves high efficiency, which is crucial for reducing heat and improving system reliability in automotive environments.
  • Robustness: As a Q1-grade component, it meets the stringent quality and reliability requirements necessary for automotive applications, including stress tests for temperature and longevity.
  • Integrated Features: The PMIC includes features such as power sequencing, fault protection, and thermal management, which are essential for the protection and longevity of sensitive automotive electronics.
  • Programmability: It offers programmable voltage settings and operational parameters, allowing for customization to meet specific system requirements.
  • Compact Package: The LP87322ERHDTQ1 is available in a compact package, making it suitable for space-constrained applications.

Applications:

The LP87322ERHDTQ1 is designed to power advanced electronic systems in modern vehicles, including:

  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Cluster Systems
  • Other Automotive Power Systems

With its combination of high efficiency, robustness, and integration, the LP87322ERHDTQ1 from Texas Instruments stands out as a premier choice for automotive power management. Its ability to deliver stable and reliable power in a compact form factor ensures that it is well-suited for the next generation of automotive electronics.

You May Also Be Interested in

Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess