EN
  • EN
  • DE

LP8725TLE/NOPB

Part No LP8725TLE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR/CONV 9OUT 30DSBGA / series Controller/Converter, Multimedia Processors Voltage Regulator IC 9 Output 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications Controller/Converter, Multimedia Processors
Voltage - Input 2.6V ~ 4.5V
Number of Outputs 9
Voltage - Output 0.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 30-WFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number LP8725
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40394-6,2156-LP8725TLE/NOPB-TI,296-40394-2,LP8725TLE,296-40394-1,-LP8725TLE-NDR,LP8725TLE/NOPB-ND,296-LP8725TLE/NOPBTR,296-LP8725TLE/NOPBCT,296-LP8725TLE/NOPBDKR,TEXTISLP8725TLE/NOPB,LP8725TLE-ND,296-40394-2-ND,296-40394-1-ND,296-40394-6-ND,-296-40394-1-ND
Standard Package 250
Win Source Part Number 996530-LP8725TLE/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8725TLE/NOPB CAD Model

Description

Product Overview: LP8725TLE/NOPB

The LP8725TLE/NOPB is a highly efficient, multi-channel power management unit produced by Texas Instruments, designed to cater to the demanding power requirements of modern portable devices. This advanced component is ideal for applications such as smartphones, tablets, and other personal electronics that require reliable and flexible power management solutions.

With its compact design, the LP8725TLE/NOPB integrates multiple DC-DC converters and LDO regulators into a single package, minimizing the footprint on the PCB and simplifying the power supply design. This integration not only saves space but also reduces the number of external components required, leading to cost savings and a more straightforward design process.

Key Features:

  • Multi-Channel Output: The device includes several programmable outputs that can be adjusted to suit various voltage requirements, ensuring compatibility with a wide range of ICs and peripherals.
  • High Efficiency: The LP8725TLE/NOPB features high-efficiency step-down converters that optimize power usage, thereby extending battery life in portable applications.
  • Low Noise Performance: Low dropout (LDO) regulators are designed to provide clean and stable voltage rails, crucial for noise-sensitive components such as RF circuits and audio interfaces.
  • Programmable via I2C Interface: An I2C-compatible serial interface allows for programming and dynamic control of the output voltages, power sequencing, and other operational parameters, offering exceptional flexibility and customization.
  • Thermal and Overcurrent Protection: The device includes built-in safety features that protect against over-temperature and overcurrent conditions, enhancing the reliability and longevity of the end product.
  • Small Package: Housed in a compact, leadless package, the LP8725TLE/NOPB is designed for space-constrained applications.

The LP8725TLE/NOPB is not only a testament to Texas Instruments' commitment to innovation but also to their dedication to providing solutions that meet the evolving needs of technology. Whether it's for power management in a sophisticated handheld device or for ensuring the efficient operation of a multi-functional gadget, this power management unit stands as a robust and versatile choice for designers and engineers alike.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess