EN
  • EN
  • DE

M02100G-15

Part No M02100G-15
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006612-M02100G-15
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M02100G-15 CAD Model

Description

The M02100G-15 is a PIN diode limiter manufactured by M/A-Com Technology Solutions (now known as MACOM). It is designed to protect sensitive receiver components from high-power signals, such as those encountered in radar systems or electronic warfare applications. This limiter provides a fast response time and low insertion loss, ensuring minimal impact on signal quality under normal operating conditions.

Applications

  • Radar receivers
  • Electronic warfare (EW) systems
  • Test and measurement equipment
  • Communication systems
  • Overload protection for RF circuits

Features

  • Low insertion loss
  • Fast response time
  • High power handling capability
  • Compact size
  • Surface mount package

Benefits

  • Protection of sensitive receiver components from damage
  • Minimal impact on signal quality under normal operating conditions
  • Improved system reliability
  • Easy integration into existing designs
  • Enhanced system performance

Additional Details

The M02100G-15 PIN diode limiter utilizes the characteristics of PIN diodes to provide effective signal limiting. Under normal operating conditions, the limiter exhibits low insertion loss, allowing signals to pass through with minimal attenuation. When a high-power signal is detected, the PIN diodes rapidly switch to a high-impedance state, attenuating the signal and protecting the downstream components. The fast response time of the limiter ensures that the protection mechanism is activated quickly, preventing damage from transient high-power signals. The limiter is designed to handle high power levels, making it suitable for applications where exposure to strong signals is possible. Its compact size and surface mount package facilitate easy integration into densely populated circuit boards. This limiter is crucial in systems where receiver sensitivity is paramount, and the risk of damage from high-power signals is a concern. The robust design and reliable performance of the M02100G-15 contribute to the overall robustness and longevity of the protected system. The low insertion loss helps to maintain signal integrity and minimize signal degradation, ensuring optimal performance in the intended application. The limiter meets stringent performance requirements and is suitable for use in demanding applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess