EN
  • EN
  • DE

50516-8041

Part No 50516-8041
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description 1.25mm Pitch Pico-Gold Crimp Terminal, Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector, Crimp, PCB, Signal
Contact Gender Female
Contact Material Bronze
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin TW
Current Rating 1 A
Depth 1.07 mm
Gender Female
Height 1.25 mm
Lead Free Yes
Length 3.55 mm
Max Current Rating 1 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Cable
Orientation Straight
Packaging Cut Tape (CT)
Plating Gold
RoHS Compliant
Shielding Unshielded
Termination Crimp
Voltage Rating 125 V
Wire/Cable Diameter 330 µm
Wire/Cable Gauge 32 AWG
Wire Gauge (Max) 28 AWG
Wire Gauge (Min) 32 AWG
Win Source Part Number 1038988-50516-8041
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 50516-8041 CAD Model

Description

The Molex 1038988-50516-8041 is a crimp PCB signal connector with female gender and straight orientation.

  • Product Name: Molex 1038988-50516-8041
  • Type: Crimp PCB Signal Connector
  • Gender: Female
  • Orientation: Straight
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Voltage Rating: 125V
  • Current Rating: 1A
  • Length: 3.55mm
  • Shielding: Unshielded
  • Packaging: Cut-Taped
  • Wire/Cable Gauge: 32AWG
  • Diameter: 330μm
  • Maximum Current Rating: 1A
  • Minimum Operating Temperature: -40°C
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Supply: Short supply

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess