EN
  • EN
  • DE

LP8556TME-E02/NOPB

Part No LP8556TME-E02/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 20V
Output Voltage 16 V to 30 V
Channel Output Current 25mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DSBGA
Win Source Part Number 1056938-LP8556TME-E02/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8556TME-E02/NOPB CAD Model

Description

Product Overview: LP8556TME-E02/NOPB by Texas Instruments

The LP8556TME-E02/NOPB is a highly efficient, precision-engineered LED driver designed by Texas Instruments (TI) for a wide range of backlighting applications. This advanced semiconductor device is specifically tailored to meet the rigorous demands of portable electronics, automotive displays, and industrial lighting systems, ensuring optimal performance in terms of brightness, power efficiency, and reliability.

Key Features and Benefits:

  • High-Efficiency Power Conversion: The LP8556TME-E02/NOPB employs a boost converter with an integrated FET that optimizes power conversion, resulting in enhanced battery life for portable devices.
  • Adaptive Backlight Control: This LED driver features an ambient light sensor interface that allows for automatic brightness adjustment, providing a better user experience while conserving power.
  • Flexible Dimming Options: It supports both analog and PWM dimming, giving designers the flexibility to choose the dimming method that best suits their application requirements.
  • Multiple LED String Support: Capable of driving up to 6 LED strings in parallel, each string can be independently controlled for precise brightness matching and uniformity across the display.
  • Protection Features: The device includes built-in open LED and short-circuit protection to ensure safe operation under abnormal conditions.
  • Compact Package: The LP8556TME-E02/NOPB is offered in a small-outline package, making it suitable for space-constrained applications.

Applications:

  • Notebook and Tablet PCs
  • Smartphones
  • Automotive Infotainment and Dashboard Displays
  • Industrial and Medical Displays

Overall, the LP8556TME-E02/NOPB by Texas Instruments stands out as an intelligent, adaptable, and robust solution for backlighting management. Its combination of high efficiency, advanced features, and compact design make it an ideal choice for manufacturers looking to enhance the visual performance and power management of their products.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0434 $51.7378
41+ $2.4971 $102.3811
63+ $2.4191 $152.4033
86+ $2.3411 $201.3346
111+ $2.2630 $251.1930
148+ $2.0289 $300.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess