EN
  • EN
  • DE

LP8556SQX-E09/NOPB

Part No LP8556SQX-E09/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 25MA 24WQFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 20V
Voltage - Output 16V ~ 34.5V
Current - Output / Channel 25mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LP8556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 984977-LP8556SQX-E09/NOPB
Ultra Librarian 3D Model Ultra Librarian LP8556SQX-E09/NOPB CAD Model

Description

Product Overview: LP8556SQX-E09/NOPB

The LP8556SQX-E09/NOPB is a high-efficiency, easy-to-use LED driver designed and manufactured by Texas Instruments. This product is specifically engineered to provide a consistent and reliable solution for driving LEDs in various applications, including notebook backlighting, monitors, and portable electronics.

Key Features

  • High Efficiency: The device is optimized for power efficiency, which helps in extending the battery life of portable devices.
  • Programmable LED Current: It offers a wide range of programmable LED current options through an I2C-compatible interface, allowing for precise control of the backlighting intensity.
  • Integrated Boost Converter: It includes an integrated boost converter, which helps in stepping up the voltage to the level required to drive the LEDs effectively.
  • Flexible Power Supply: The LP8556SQX-E09/NOPB operates over a wide input voltage range, making it suitable for various power supply conditions.
  • Thermal Protection: It features built-in thermal shutdown protection to prevent damage from overheating.
  • Small Form Factor: The device comes in a compact package, which is ideal for space-constrained applications.

Applications

The LP8556SQX-E09/NOPB is versatile and can be used in multiple lighting applications, including:

  • Notebook and desktop monitors
  • Portable electronics
  • Automotive infotainment systems
  • Industrial and medical displays

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LP8556SQX-E09/NOPB is no exception. It is designed to meet the rigorous standards required for industrial and consumer electronics, ensuring stable performance across a variety of conditions.

Environmental Compliance

The "NOPB" designation indicates that this product is offered in a lead-free, RoHS-compliant package, reflecting Texas Instruments' dedication to environmental responsibility.

With its robust feature set and Texas Instruments' renowned engineering, the LP8556SQX-E09/NOPB stands out as a top-tier solution for LED driving requirements.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6248 $56.8680
80+ $1.3332 $106.6560
120+ $1.2915 $154.9800
165+ $1.2499 $206.2335
210+ $1.2082 $253.7220
280+ $1.0832 $303.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,933 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess