EN
  • EN
  • DE

LP8549B1ASPX04

Part No LP8549B1ASPX04
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1382522-LP8549B1ASPX04
Ultra Librarian 3D Model Ultra Librarian LP8549B1ASPX04 CAD Model

Description

The LP8549B1ASPX04 is a highly efficient, precision-engineered LED driver manufactured by Texas Instruments, designed to meet the rigorous demands of high-performance backlighting applications. This advanced lighting solution is ideal for powering LEDs in a variety of devices, including portable computers, monitors, and televisions, where consistent and reliable illumination is essential.

Key Features

  • Adaptive Power Management: The LP8549B1ASPX04 boasts an innovative adaptive power management system that optimizes efficiency by adjusting the LED supply voltage as the LED current changes, ensuring minimal power loss and extended battery life in portable applications.
  • Programmable LED Current: Users can precisely control the LED current through an I2C-compatible interface, which allows for smooth and flicker-free brightness control, enhancing the user's visual experience.
  • Phase Shift PWM Dimming: This feature reduces audible noise and eliminates visual artifacts by shifting the PWM dimming phase of each LED string, thus improving the overall quality of the backlight.
  • Integrated Protection: The device includes built-in open LED and short-circuit protection mechanisms, ensuring the longevity and reliability of the LEDs and the driver itself.
  • High-Efficiency Boost Converter: The LP8549B1ASPX04 is equipped with a high-efficiency boost converter that operates with a wide input voltage range, delivering consistent performance across various power supply conditions.

Applications

The versatility of the LP8549B1ASPX04 LED driver makes it suitable for a broad range of applications, particularly in:

  • Notebook and tablet PCs
  • Smartphones and portable media devices
  • Automotive infotainment and dashboard displays
  • Industrial and medical displays

Technical Specifications

Some of the key technical specifications of the LP8549B1ASPX04 include:

  • Input Voltage Range: 4.5V to 27V
  • Output Current: Up to 30mA per channel
  • Number of LED Channels: 6
  • Dimming Control: I2C interface and PWM
  • Package: 24-pin QFN

With its advanced features and robust design, the LP8549B1ASPX04 from Texas Instruments represents a state-of-the-art solution for powering high-performance LED backlights.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4339 $50.1865
85+ $1.1765 $100.0025
135+ $1.1398 $153.8730
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,205 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess