EN
  • EN
  • DE

LP5522TM/NOPB

Part No LP5522TM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 6DSBGA / LED Driver IC 1 Output Linear Dimming 20mA 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output -
Current - Output / Channel 20mA
Frequency -
Dimming -
Applications -
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number LP5522
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353178-LP5522TM/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5522TM/NOPB CAD Model

Description

Product Overview: LP5522TM/NOPB by Texas Instruments

The LP5522TM/NOPB is a versatile and efficient LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to provide a flexible and high-performance lighting solution for a wide range of applications, including smartphones, tablets, and other portable devices that require dynamic lighting effects and power efficiency.

Key Features

  • Programmable Lighting Control: The LP5522TM/NOPB allows for precise control over lighting effects with its onboard programmable EEPROM. This enables designers to create complex lighting sequences and patterns without burdening the host processor.
  • Independent LED Channels: It features three independently controlled LED outputs, which can be used to drive RGB LEDs or multiple single-color LEDs, providing excellent flexibility in lighting design.
  • High Efficiency: Designed with energy efficiency in mind, this IC offers a high efficiency of up to 90%, making it an ideal choice for battery-powered applications where power conservation is critical.
  • Charge Pump Technology: The LP5522TM/NOPB utilizes a 1x/1.5x/2x fractional charge pump to ensure consistent LED brightness even with varying input voltages, ensuring reliable performance across a range of power conditions.
  • Low EMI: The device is designed to produce low electromagnetic interference (EMI), which is crucial for maintaining the integrity of sensitive electronic systems.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 30 mA per LED channel
  • Communication Interface: I2C-compatible serial interface
  • Package: Compact 20-pin QFN package

The LP5522TM/NOPB is not just a simple LED driver; it's a smart lighting engine that can be programmed to elevate the user experience with visually stunning lighting effects. Its robust feature set, combined with the quality and support from Texas Instruments, makes it an excellent choice for designers looking to add sophisticated lighting capabilities to their products.

Whether you are developing a new smartphone, wearable device, or any portable gadget requiring advanced lighting, the LP5522TM/NOPB offers the performance, efficiency, and flexibility needed to bring your creative lighting ideas to life.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4861 $52.0135
85+ $1.2193 $103.6405
130+ $1.1812 $153.5560
175+ $1.1431 $200.0425
230+ $1.1050 $254.1500
305+ $0.9907 $302.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,177 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess