EN
  • EN
  • DE

LP5036RJVR

Part No LP5036RJVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 35MA 46VQFN / LED Driver IC 36 Output Linear Dimming 35mA 46-VQFN (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 36
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Current - Output / Channel 35mA
Frequency 29kHz
Applications LED Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 46-VFQFN Exposed Pad
Supplier Device Package 46-VQFN (6x5)
Base Product Number LP5036
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852823-LP5036RJVR
Ultra Librarian 3D Model Ultra Librarian LP5036RJVR CAD Model

Description

Product Overview: LP5036RJVR by Texas Instruments

The LP5036RJVR is a state-of-the-art LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This device is specifically engineered to cater to the needs of advanced lighting applications, providing both precision and efficiency in controlling multiple LEDs.

Key Features

  • Channel Count: The LP5036RJVR boasts an impressive 36-channel output, making it an ideal choice for managing multiple LEDs in complex lighting systems.
  • Current Control: Each channel provides accurate and programmable constant current sink, ensuring consistent brightness and color for LEDs without the need for external resistors.
  • Color Mixing: With its advanced color mixing capabilities, this IC allows for precise control over color schemes, which is critical in applications requiring dynamic lighting effects.
  • Communication Interface: The device supports I2C communication, enabling seamless integration with microcontrollers for easy programming and control.
  • Flexibility: The LP5036RJVR is designed to be flexible, supporting a wide range of input voltages and adaptable to various LED configurations.

Applications

The versatility of the LP5036RJVR makes it suitable for a diverse array of applications, including:

  • Smart lighting systems
  • RGB or RGBW LED displays
  • Backlighting for LCD screens
  • Automotive interior lighting
  • Professional and consumer-grade audio-visual equipment

Technical Specifications

With a supply voltage range from 3.3V to 5.5V, the LP5036RJVR accommodates various power requirements. Its built-in EEPROM allows for the storage of custom settings, which can be used to maintain consistent lighting patterns or effects even after a power cycle.

Package and Quality

The device comes in a compact VQFN (RJVR) package, optimizing board space and ensuring a small footprint in end products. Texas Instruments is known for its commitment to quality, and the LP5036RJVR is no exception, meeting high standards for performance and reliability.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7126 $53.4450
175+ $0.5847 $102.3225
265+ $0.5664 $150.0960
365+ $0.5481 $200.0565
475+ $0.5299 $251.7025
635+ $0.4751 $301.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,140 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess