EN
  • EN
  • DE

LP3971SQX-D510

Part No LP3971SQX-D510
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR APP PROCESSOR 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Processor PMIC 40-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (5x5)
Family Name LP3971
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877948-LP3971SQX-D510
Ultra Librarian 3D Model Ultra Librarian LP3971SQX-D510 CAD Model

Description

The Texas Instruments LP3971SQX-D510 is a state-of-the-art power management integrated circuit (PMIC) designed to meet the stringent requirements of portable and handheld electronics. This versatile IC is an ideal solution for managing the power supply within compact, battery-powered devices such as smartphones, tablets, and other portable media devices.

Key Features

  • Multiple Voltage Rails: The LP3971SQX-D510 provides several regulated voltage rails, ensuring a stable power supply for various components within the electronic device.
  • High Efficiency: Designed for maximum power efficiency, this PMIC helps to extend battery life by minimizing power loss during voltage conversion and regulation processes.
  • Integrated Power Sequencing: With built-in power sequencing functionality, the LP3971SQX-D510 simplifies the power-up and power-down procedures for the device's subsystems, enhancing overall reliability and performance.
  • Compact Packaging: The device comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Technical Specifications

  • Input Voltage Range: The IC supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Output Voltage Accuracy: Precision output voltage regulation ensures consistent performance and stability for the connected components.
  • Thermal Protection: The LP3971SQX-D510 includes thermal protection features to prevent damage from overheating, thus ensuring the longevity of the product and the safety of the device.

Applications

The flexibility and robustness of the LP3971SQX-D510 make it an excellent choice for a wide array of applications. It is particularly well-suited for managing the power in multi-core processors, memory modules, and other sensitive digital components that require precise voltage levels and efficient power distribution.

In summary, the LP3971SQX-D510 from Texas Instruments is a comprehensive power management solution that combines efficiency, precision, and compact design to meet the evolving demands of modern portable electronics.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess