EN
  • EN
  • DE

LP3971SQX-D510/NOPB

Part No LP3971SQX-D510/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU FOR APP PROCESSOR 40WQFN / Programmable Power Management Unit 1.74V to 5.5V 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Processor
Operating Supply Current 60μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 779865-LP3971SQX-D510/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LP3971
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LP3971SQX-D510/NOPB CAD Model

Description

The LP3971SQX-D510/NOPB is a power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This PMIC is specifically tailored to meet the rigorous power requirements of portable and handheld devices, such as smartphones, tablets, and other multimedia gadgets.

Key Features

  • Multiple Voltage Rails: The LP3971SQX-D510/NOPB provides several independent voltage rails, ensuring clean and stable power delivery to various components within the system.
  • High Efficiency: Designed for efficiency, this PMIC helps to extend battery life by minimizing power loss during voltage conversion processes.
  • Programmable Output: The device features programmable output voltages, which allows for customization to meet specific requirements of the application.
  • Power Sequencing: It includes power sequencing capabilities, enabling orderly startup and shutdown sequences for the system's power rails, thereby protecting sensitive electronic components.

Applications

The LP3971SQX-D510/NOPB is ideal for a wide array of applications that demand reliable and efficient power management. Its versatility makes it suitable for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology

Technical Specifications

With an operating temperature range from -40°C to +85°C, the LP3971SQX-D510/NOPB is built to perform reliably in a variety of conditions. The device is offered in a compact 40-WQFN (6x6) package, making it a space-saving solution for the increasingly miniaturized electronic devices.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LP3971SQX-D510/NOPB is no exception and is designed to meet the stringent standards set by the industry. The device's lead-free and RoHS-compliant packaging reflects TI's dedication to environmental responsibility.

Ordering Information

The part number LP3971SQX-D510/NOPB is available for order. For detailed information on pricing, availability, and shipping, interested parties should contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess