EN
  • EN
  • DE

LP3971SQX-B410

Part No LP3971SQX-B410
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT UNIT FOR ADVANCED APPLICATION PROCESSORS | IC PMU FOR APP PROCESSOR 40WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Processor
Supply Current 60μA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Family Part Number LP3971
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1203759-LP3971SQX-B410
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3971SQX-B410 CAD Model

Description

The LP3971SQX-B410 is a high-performance, multi-channel power management unit designed by Texas Instruments, tailored for portable and handheld applications that require efficient and reliable power regulation. This compact, integrated circuit is engineered to provide a complete power management solution for advanced mobile phones and other sophisticated electronic devices.

Key Features

  • Multiple Voltage Rails: The LP3971SQX-B410 includes several programmable voltage regulators to support core, memory, I/O, and auxiliary supplies.
  • High Efficiency: The device features a high-efficiency step-down converter and multiple low-dropout regulators (LDOs), ensuring optimal power usage and extended battery life.
  • Programmable Sequencing: The power-up and power-down sequence can be programmed via an I2C-compatible interface, allowing for precise control over the system power states.
  • Flexible Configuration: With an I2C interface, the LP3971SQX-B410 allows for dynamic voltage scaling, enabling the adjustment of voltages as per the system's performance requirements.
  • Power Good Indicators: Built-in power good indicators provide real-time feedback on the status of each power rail, ensuring reliable operation.

Applications

The LP3971SQX-B410 is ideal for a range of applications that demand compact, efficient, and reliable power management. These include:

  • Smartphones and Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Other Portable Electronics

Technical Specifications

The LP3971SQX-B410 offers a broad set of technical specifications that cater to the stringent requirements of modern portable devices:

  • Input Voltage Range: Suitable for battery-operated devices
  • Multiple Output Voltages: Configurable to meet specific system needs
  • Thermal Protection: Ensures the device operates within safe temperature limits
  • Packaging: Compact QFN package for space-constrained applications

With its comprehensive feature set and flexible design, the LP3971SQX-B410 from Texas Instruments stands out as a versatile power management solution for today's and tomorrow's portable electronic devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess